Microchip Technology, Inc. 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117L

Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Request a Quote Datasheet
Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol - SG117L - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol
SG117L
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117L
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257

The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V.

Additional Features

    • Adjustable Output Down to 1.25V
    • 1% Output Voltage Tolerance
    • 0.01%/V Line Regulation
    • 0.3% Load Regulation
    • Min. 1.5A Output Current
    • Typical 80dB Ripple Rejection
    • Available in Hermetic TO-257
Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244948-SG117L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244948-SG117L
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244948-SG117L
Win Source Part Number: 1244948-SG117L Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Package / Case: 20-CLCC Supplier Device Package: 20-LCC Temperature Range - Operating: -55°C ~ 125°C PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1091,1259-1091- MIL Base Product Number: SG117 RoHS Status: RoHS non-compliant

Win Source Part Number: 1244948-SG117L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 20-CLCC
Supplier Device Package: 20-LCC
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1091,1259-1091-MIL
Base Product Number: SG117
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
500MA Voltage Regulator IC
776-SG117L
500MA Voltage Regulator IC 776-SG117L
IC REG LIN POS ADJ 500MA 20LCC Product overview: SG117L from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117L can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 20LCC Product overview: SG117L from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG117L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117L
PMIC - Voltage Regulators - Linear SG117L
IC REG LIN POS ADJ 500MA 20LCC

IC REG LIN POS ADJ 500MA 20LCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117L
IC REG LIN POS ADJ 500MA 20LCC

IC REG LIN POS ADJ 500MA 20LCC

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SG117L 1244948-SG117L 776-SG117L SG117L SG117L
Product Name 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; ['N/A'] Other; Bulk Other; Bulk
IOUT 0.8000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.0035 volts
Regulator Type Standard
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CS403GTHA5 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details