Microchip Technology, Inc. 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117A

Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Datasheet
Description
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol - SG117A - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol
SG117A
1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol SG117A
The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V. Additional Features Adjustable Output Down to 1.25V 1% Output Voltage Tolerance 0.01%/V Line Regulation 0.3% Load Regulation Min. 1.5A Output Current Typical 80dB Ripple Rejection Available in Hermetic TO-257

The SG117 and SG117A are 3-terminal positive adjustable voltage regulators which offer improved performance over the original 117 design. A major feature of the SG117A is a reference voltage tolerance guaranteed within ± 1%, allowing an overall power supply tolerance to be better than 3% using inexpensive 1% resistors. Line and load regulation performance has been improved as well. Moreover, the SG117A reference voltage is guaranteed not to exceed 2% when operating over the full load, line and power dissipation conditions. The SG117A adjustable regulators offer an improved solution for all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a current source. A higher voltage version is available the SG117AHV and SG117HV which offers input voltage up to 60V.

Additional Features

    • Adjustable Output Down to 1.25V
    • 1% Output Voltage Tolerance
    • 0.01%/V Line Regulation
    • 0.3% Load Regulation
    • Min. 1.5A Output Current
    • Typical 80dB Ripple Rejection
    • Available in Hermetic TO-257
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number SG117A
Product Name 1.5A Three Terminal Adjustable Voltage Regulator Positive Adjustable +/-1% Tol
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Specs
Regulator Category Linear
View Details
Voltage Regulators - 1460950 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details