Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG1846J-DESC

Description
Win Source Part Number: 1250176-SG1846J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846J-DESC Base Product Number: SG1846
Request a Quote Datasheet
Description
Win Source Part Number: 1250176-SG1846J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846J-DESC Base Product Number: SG1846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250176-SG1846J-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250176-SG1846J-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250176-SG1846J-DESC
Win Source Part Number: 1250176-SG1846J-DESC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Push-Pull Frequency - Switching: 1kHz ~ 500kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 8V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1846J-DESC Base Product Number: SG1846

Win Source Part Number: 1250176-SG1846J-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1kHz ~ 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 8V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1846J-DESC
Base Product Number: SG1846

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1846J-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1846J-DESC
PMIC - Voltage Regulators - DC DC Switching Controllers SG1846J-DESC
CURRENT MODE PWMS, HIGH-RELIABIL

CURRENT MODE PWMS, HIGH-RELIABIL

Supplier's Site Datasheet
DC DC Switching Controllers - SG1846J-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1846J-DESC
DC DC Switching Controllers SG1846J-DESC
Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250176-SG1846J-DESC SG1846J-DESC SG1846J-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; Tray DIP; Other; 16-CDIP (0.300\", 7.62mm)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data