Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG1532T-883B

Description
Win Source Part Number: 1014322-SG1532T-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 38V Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2V Mounting Type: Through Hole Package / Case: TO-99-10 Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 60 pct. Mfr: Microchip Technology Other Names: 150-SG1532T-883B Base Product Number: SG1532
Request a Quote Datasheet
Description
Win Source Part Number: 1014322-SG1532T-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 38V Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2V Mounting Type: Through Hole Package / Case: TO-99-10 Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 60 pct. Mfr: Microchip Technology Other Names: 150-SG1532T-883B Base Product Number: SG1532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1014322-SG1532T-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1014322-SG1532T-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1014322-SG1532T-883B
Win Source Part Number: 1014322-SG1532T-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 38V Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2V Mounting Type: Through Hole Package / Case: TO-99-10 Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 60 pct. Mfr: Microchip Technology Other Names: 150-SG1532T-883B Base Product Number: SG1532

Win Source Part Number: 1014322-SG1532T-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 38V
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 2V
Mounting Type: Through Hole
Package / Case: TO-99-10
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature
Fake Threat In the Open Market: 60 pct.
Mfr: Microchip Technology
Other Names: 150-SG1532T-883B
Base Product Number: SG1532

Buy Now
250MA Voltage Regulator IC - 776-SG1532T-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA Voltage Regulator IC
776-SG1532T-883B
250MA Voltage Regulator IC 776-SG1532T-883B
IC REG LINEAR POS ADJ 250MA TO99 Product overview: SG1532T-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532T-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 250MA TO99 Product overview: SG1532T-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532T-883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG1532T-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG1532T-883B
PMIC - Voltage Regulators - Linear SG1532T-883B
IC REG LINEAR POS ADJ 250MA TO99

IC REG LINEAR POS ADJ 250MA TO99

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1014322-SG1532T-883B 776-SG1532T-883B SG1532T-883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 250MA Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tray Other; Tray
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data