Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CDIP
IC REG CTRLR BUCK/FLYBACK 16DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG1825CJ | SG1825CJ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Life Cycle Stage | Active | |
| VIN | 10 to 30 volts | |
| fsw | 4 to 1500 kHz | 4 to 1500 kHz |