Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320775-NX9548ILQ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 0.75V Synchronous Rectifier: Both Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX9548CMTR-ND,NX9548 ILQ-TRDKR,NX9548CMTR CT-ND,NX9548CMTRCT,N X9548CMTR,NX9548CMTR DKR-ND,NX9548ILQ-TRC T,NX9548CMTR-,NX9548 CMTRDKR Base Product Number: NX9548 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320775-NX9548ILQ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 0.75V Synchronous Rectifier: Both Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX9548CMTR-ND,NX9548 ILQ-TRDKR,NX9548CMTR CT-ND,NX9548CMTRCT,N X9548CMTR,NX9548CMTR DKR-ND,NX9548ILQ-TRC T,NX9548CMTR-,NX9548 CMTRDKR Base Product Number: NX9548 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320775-NX9548ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320775-NX9548ILQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320775-NX9548ILQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 1320775-NX9548ILQ-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 7A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 0.75V Synchronous Rectifier: Both Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX9548CMTR-ND,NX9548 ILQ-TRDKR,NX9548CMTR CT-ND,NX9548CMTRCT,N X9548CMTR,NX9548CMTR DKR-ND,NX9548ILQ-TRC T,NX9548CMTR-,NX9548 CMTRDKR Base Product Number: NX9548 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320775-NX9548ILQ-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 7A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.75V
Synchronous Rectifier: Both
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NX9548CMTR-ND,NX9548ILQ-TRDKR,NX9548CMTRCT-ND,NX9548CMTRCT,NX9548CMTR,NX9548CMTRDKR-ND,NX9548ILQ-TRCT,NX9548CMTR-,NX9548CMTRDKR
Base Product Number: NX9548
RoHS Status: RoHS Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NX9548ILQ-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NX9548ILQ-TRCT-ND
Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NX9548ILQ-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NX9548ILQ-TR-ND
Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TR-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NX9548ILQ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NX9548ILQ-TR
Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TR
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NX9548ILQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NX9548ILQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TR
IC REG BUCK ADJUSTABLE 7A 32VQFN

IC REG BUCK ADJUSTABLE 7A 32VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NX9548ILQ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NX9548ILQ-TR
PMIC - Voltage Regulators - DC DC Switching Regulators NX9548ILQ-TR
IC REG BUCK ADJUSTABLE 7A 32VQFN

IC REG BUCK ADJUSTABLE 7A 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1320775-NX9548ILQ-TR NX9548ILQ-TRCT-ND NX9548ILQ-TR NX9548ILQ-TR NX9548ILQ-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz
Unlock Full Specs
to access all available technical data