Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG137L-883B

Description
Win Source Part Number: 1244963-SG137L-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Package / Case: 20-CLCC Supplier Device Package: 20-LCC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1095,1259-1095- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1244963-SG137L-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Package / Case: 20-CLCC Supplier Device Package: 20-LCC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1095,1259-1095- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244963-SG137L-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244963-SG137L-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244963-SG137L-883B
Win Source Part Number: 1244963-SG137L-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Package / Case: 20-CLCC Supplier Device Package: 20-LCC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1095,1259-1095- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant

Win Source Part Number: 1244963-SG137L-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Package / Case: 20-CLCC
Supplier Device Package: 20-LCC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1095,1259-1095-MIL
Base Product Number: SG137
RoHS Status: RoHS non-compliant

Buy Now Datasheet
100MA Voltage Regulator IC - 776-SG137L-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MA Voltage Regulator IC
776-SG137L-883B
100MA Voltage Regulator IC 776-SG137L-883B
IC REG LIN NEG ADJ 100MA 20LCC Product overview: SG137L-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137L-883B can be used for catalog matching and distributor lookup.

IC REG LIN NEG ADJ 100MA 20LCC Product overview: SG137L-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137L-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG137L-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG137L-883B
PMIC - Voltage Regulators - Linear SG137L-883B
IC REG LIN NEG ADJ 100MA 20LCC

IC REG LIN NEG ADJ 100MA 20LCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1244963-SG137L-883B 776-SG137L-883B SG137L-883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Package Type Other; Bulk Other; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data