PWM CONTROLLERS, HIGH-RELIABILIT
PWM CONTROLLERS, HIGH-RELIABILIT
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG3845DM-TR | SG3845DM-TR | SG3845DM-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Active | Active | |
| VIN | 7.6 to 30 volts | 7.6 to 30 volts | |
| fsw | 0.1000 to 500 kHz | 0.1000 to 500 kHz | 0.1000 to 500 kHz |