Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 24-VQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 24MCM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-NX9415CMCT-ND | NX9415CMTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 24-VQFN Exposed Pad | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 15.62 volts |