Microchip Technology, Inc. 1.5A Voltage Regulator IC SG117AL-883B

Description
IC REG LIN POS ADJ 1.5A 20CLCC Product overview: SG117AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AL-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1.5A 20CLCC Product overview: SG117AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AL-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Voltage Regulator IC - 776-SG117AL-883B - ERSAELECTRONICS PTE. LTD.
Singapore
1.5A Voltage Regulator IC
776-SG117AL-883B
1.5A Voltage Regulator IC 776-SG117AL-883B
IC REG LIN POS ADJ 1.5A 20CLCC Product overview: SG117AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AL-883B can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A 20CLCC Product overview: SG117AL-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AL-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244899-SG117AL-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244899-SG117AL-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244899-SG117AL-883B
Win Source Part Number: 1244899-SG117AL-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117AL-883B Base Product Number: SG117

Win Source Part Number: 1244899-SG117AL-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117AL-883B
Base Product Number: SG117

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG117AL-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AL-883B
PMIC - Voltage Regulators - Linear SG117AL-883B
IC REG LIN POS ADJ 1.5A 20CLCC

IC REG LIN POS ADJ 1.5A 20CLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG117AL-883B 1244899-SG117AL-883B SG117AL-883B
Product Name 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray Other; Tray
Output Voltage 1.25 volts
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data