Microchip Technology, Inc. LDO Voltage Regulator IC SG120A-12IG/883B

Description
Negative Fixed Linear Voltage Regulators Product overview: SG120A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-12IG/883B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Negative Fixed Linear Voltage Regulators Product overview: SG120A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-12IG/883B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-SG120A-12IG/883B
LDO Voltage Regulator IC 699-SG120A-12IG/883B
Negative Fixed Linear Voltage Regulators Product overview: SG120A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-12IG/883B can be used for catalog matching and distributor lookup.

Negative Fixed Linear Voltage Regulators Product overview: SG120A-12IG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG120A-12IG/883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG120A-12IG/883B - 1019167-SG120A-12IG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG120A-12IG/883B
1019167-SG120A-12IG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG120A-12IG/883B 1019167-SG120A-12IG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019167-SG120A-12IG/ 883B Packaging: Bulk Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG120A-12IG/883BSG12 0A-12IG-883B; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019167-SG120A-12IG/883B
Packaging: Bulk
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): SG120A-12IG/883BSG120A-12IG-883B;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG120A-12IG/883B 1019167-SG120A-12IG/883B
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG120A-12IG/883B
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LED Drivers - A80804KETASR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 32-VFQFN Exposed Pad
View Details
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details