Microchip Technology, Inc. 15V 2.4A LDO Voltage Regulator IC SG140-15K

Description
Standard Regulator Pos 15V 2.4A 3-Pin(2+Tab) TO-3 Product overview: SG140-15K from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140-15K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 15V 2.4A 3-Pin(2+Tab) TO-3 Product overview: SG140-15K from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140-15K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2.4A LDO Voltage Regulator IC
699-SG140-15K
15V 2.4A LDO Voltage Regulator IC 699-SG140-15K
Standard Regulator Pos 15V 2.4A 3-Pin(2+Tab) TO-3 Product overview: SG140-15K from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140-15K can be used for catalog matching and distributor lookup.

Standard Regulator Pos 15V 2.4A 3-Pin(2+Tab) TO-3 Product overview: SG140-15K from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG140-15K can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG140-15K - 1012710-SG140-15K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG140-15K
1012710-SG140-15K
PMIC - PMIC - Voltage Regulators - Linear - SG140-15K 1012710-SG140-15K
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012710-SG140-15K Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 8 mA Accuracy: 2 % Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012710-SG140-15K
Packaging: Bulk
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 8 mA
Accuracy: 2 %
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG140-15K 1012710-SG140-15K
Product Name 15V 2.4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG140-15K
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk
Output Voltage 15 volts 15 volts
IQ 0.0080 amps 0.0080 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data