Microchip Technology, Inc. Voltage Regulator IC SG1532J-883B

Description
IC REG LINEAR POS ADJ 14CERDIP Product overview: SG1532J-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532J-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 14CERDIP Product overview: SG1532J-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532J-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-SG1532J-883B
Voltage Regulator IC 776-SG1532J-883B
IC REG LINEAR POS ADJ 14CERDIP Product overview: SG1532J-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532J-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 14CERDIP Product overview: SG1532J-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG1532J-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1017961-SG1532J-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1017961-SG1532J-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1017961-SG1532J-883B
Win Source Part Number: 1017961-SG1532J-883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 38V Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2V Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1532J-883B Base Product Number: SG1532

Win Source Part Number: 1017961-SG1532J-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 38V
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 2V
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1532J-883B
Base Product Number: SG1532

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG1532J-883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG1532J-883B
IC REG LINEAR POS ADJ 14CERDIP

IC REG LINEAR POS ADJ 14CERDIP

Supplier's Site
PMIC - Voltage Regulators - Linear - SG1532J-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG1532J-883B
PMIC - Voltage Regulators - Linear SG1532J-883B
IC REG LINEAR POS ADJ 14CERDIP

IC REG LINEAR POS ADJ 14CERDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG1532J-883B 1017961-SG1532J-883B SG1532J-883B SG1532J-883B
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray DIP; Other; Tray
Output Voltage 2 volts 2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
VIN 50 volts
Unlock Full Specs
to access all available technical data