Microchip Technology, Inc. 1.5A Voltage Regulator IC SG117AK

Description
IC REG LIN POS ADJ 1.5A TO204AD Product overview: SG117AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1.5A TO204AD Product overview: SG117AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Voltage Regulator IC
776-SG117AK
1.5A Voltage Regulator IC 776-SG117AK
IC REG LIN POS ADJ 1.5A TO204AD Product overview: SG117AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AK can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO204AD Product overview: SG117AK from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SG117AK - 933327-SG117AK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG117AK
933327-SG117AK
PMIC - PMIC - Voltage Regulators - Linear - SG117AK 933327-SG117AK
Manufacturer: Microchip Technology Win Source Part Number: 933327-SG117AK Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-204AD (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: SG117 Categories: Integrated Circuits (ICs) Case / Package: TO-204AD (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1011-MIL, 1259-1011, 1259-1011-MILINACTIV E

Manufacturer: Microchip Technology
Win Source Part Number: 933327-SG117AK
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-204AD (TO-3)
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: SG117
Categories: Integrated Circuits (ICs)
Case / Package: TO-204AD (TO-3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1011-MIL, 1259-1011, 1259-1011-MILINACTIVE

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG117AK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AK
PMIC - Voltage Regulators - Linear SG117AK
IC REG LIN POS ADJ 1.5A TO204AD

IC REG LIN POS ADJ 1.5A TO204AD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG117AK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117AK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117AK
IC REG LIN POS ADJ 1.5A TO204AD

IC REG LIN POS ADJ 1.5A TO204AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG117AK 933327-SG117AK SG117AK SG117AK
Product Name 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG117AK PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable
Package Type Other; Bulk TO-3; Other; TO-204AD (TO-3) TO-3
Output Voltage 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details