Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR BUCK/FLYBACK 18SOIC
IC REG CTRLR BUCK/FLYBACK 18SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | SG3526BDW | SG3526BDW | 536-SG3526BDW |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK/FLYBACK 18SOIC |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver | |
| Package Type | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295, 7.50mm Width) | |
| Life Cycle Stage | Active | ||
| VIN | 8 to 35 volts | ||
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz |