Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WLCSP (0.84x1.32)
IC REG LINEAR 3.3V 500MA 6WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC94345-SYCS TR | MIC94345-SYCS TR |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFBGA, WLCSP | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.3 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps |