Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-JAN SG1525AJ-JAN

Description
Manufacturer: Microchip Technology Win Source Part Number: 933329-SG1525AJ-JAN Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Tray Supply Voltage: 8V ~ 35V Family Name: SG1525 Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933329-SG1525AJ-JAN Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Tray Supply Voltage: 8V ~ 35V Family Name: SG1525 Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-JAN - 933329-SG1525AJ-JAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-JAN
933329-SG1525AJ-JAN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-JAN 933329-SG1525AJ-JAN
Manufacturer: Microchip Technology Win Source Part Number: 933329-SG1525AJ-JAN Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-CERDIP Package: 16-CDIP (0.300", 7.62mm) Package: Tray Supply Voltage: 8V ~ 35V Family Name: SG1525 Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933329-SG1525AJ-JAN
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-CERDIP
Package: 16-CDIP (0.300", 7.62mm)
Package: Tray
Supply Voltage: 8V ~ 35V
Family Name: SG1525
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG1525AJ-JAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG1525AJ-JAN
PMIC - Voltage Regulators - DC DC Switching Controllers SG1525AJ-JAN
VOLTAGE MODE PWMS,

VOLTAGE MODE PWMS,

Supplier's Site Datasheet
DC DC Switching Controllers - SG1525AJ-JAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG1525AJ-JAN
DC DC Switching Controllers SG1525AJ-JAN
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 933329-SG1525AJ-JAN SG1525AJ-JAN SG1525AJ-JAN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1525AJ-JAN PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; 16-CERDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Special Features Enable, Frequency Control, Soft Start
fsw 0.1000 to 350 kHz 0.1000 to 350 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
200KHZ Power Management IC - 759-IR1150IPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 200 kHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers