Microchip Technology, Inc. 1.5A Voltage Regulator IC SG117AIG

Description
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Voltage Regulator IC
776-SG117AIG
1.5A Voltage Regulator IC 776-SG117AIG
IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.5A TO257 Product overview: SG117AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244896-SG117AIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244896-SG117AIG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244896-SG117AIG
Win Source Part Number: 1244896-SG117AIG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 41 Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 37V Voltage - Output (Min/Fixed): 1.25V Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 65dB ~ 80dB (120Hz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG117AIG Base Product Number: SG117

Win Source Part Number: 1244896-SG117AIG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117AIG
Base Product Number: SG117

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG117AIG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG117AIG
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG117AIG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG117AIG
PMIC - Voltage Regulators - Linear SG117AIG
IC REG LINEAR POS ADJ 1.5A TO257

IC REG LINEAR POS ADJ 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG117AIG 1244896-SG117AIG SG117AIG SG117AIG
Product Name 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray Other; Tray
Output Voltage 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 37 volts
Unlock Full Specs
to access all available technical data