Win Source Part Number: 1031291-SG109T-JAN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 50
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5.05V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -55°C ~ 125°C
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): SG109T-JANSG109T/JAN
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1165,1259-1165-
Base Product Number: SG109
RoHS Status: RoHS non-compliant
IC REG LINEAR 5.05V 1A TO39 Product overview: SG109T-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.05V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.05V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG109T-JAN can be used for catalog matching and distributor lookup.
IC REG LINEAR 5.05V 1A TO39
IC REG LINEAR 5.05V 1A TO39
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1031291-SG109T-JAN | 776-SG109T-JAN | SG109T-JAN | SG109T-JAN |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5.05V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | TO-3; Other; Bulk | Other; Bulk | TO-3; TO-39 | |
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps |