Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
IC REG CTRLR BUCK/FLYBACK 18DIP
IC REG CTRLR BUCK/FLYBACK 18DIP
IC REG CTRLR BUCK/FLYBACK 18DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG2526BN | SG2526BN | SG2526BN | SG2526BN |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | DIP; Other; 18-DIP (0.300\", 7.62mm) | DIP; Other; 18-DIP (0.300", 7.62mm) | ||
| Life Cycle Stage | Active | Active | ||
| VIN | 8 to 35 volts | 8 to 35 volts | 8 to 35 volts | |
| fsw | 1.00E-3 to 500 kHz | 1.00E-3 to 500 kHz | 1.00E-3 kHz | 1.00E-3 to 500 kHz |