Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG137AL

Description
Win Source Part Number: 1244962-SG137AL Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): -37V Output Configuration: Negative Voltage - Input (Max): -36V Voltage - Output (Min/Fixed): -1.2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 80dB (120Hz) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1093,1259-1093- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1244962-SG137AL Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): -37V Output Configuration: Negative Voltage - Input (Max): -36V Voltage - Output (Min/Fixed): -1.2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 80dB (120Hz) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1093,1259-1093- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244962-SG137AL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244962-SG137AL
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244962-SG137AL
Win Source Part Number: 1244962-SG137AL Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): -37V Output Configuration: Negative Voltage - Input (Max): -36V Voltage - Output (Min/Fixed): -1.2V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 80dB (120Hz) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1093,1259-1093- MIL Base Product Number: SG137 RoHS Status: RoHS non-compliant

Win Source Part Number: 1244962-SG137AL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): -37V
Output Configuration: Negative
Voltage - Input (Max): -36V
Voltage - Output (Min/Fixed): -1.2V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 80dB (120Hz)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1093,1259-1093-MIL
Base Product Number: SG137
RoHS Status: RoHS non-compliant

Buy Now Datasheet
500MA Voltage Regulator IC - 776-SG137AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA Voltage Regulator IC
776-SG137AL
500MA Voltage Regulator IC 776-SG137AL
IC REG LIN NEG ADJ 500MA 20CLCC Product overview: SG137AL from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AL can be used for catalog matching and distributor lookup.

IC REG LIN NEG ADJ 500MA 20CLCC Product overview: SG137AL from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG137AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG137AL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG137AL
IC REG LIN NEG ADJ 500MA 20CLCC

IC REG LIN NEG ADJ 500MA 20CLCC

Supplier's Site
PMIC - Voltage Regulators - Linear - SG137AL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG137AL
PMIC - Voltage Regulators - Linear SG137AL
IC REG LIN NEG ADJ 500MA 20CLCC

IC REG LIN NEG ADJ 500MA 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1244962-SG137AL 776-SG137AL SG137AL SG137AL
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data