IC REG LIN POS ADJ 1.5A 20CLCC Product overview: SG117AL-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG117AL-DESC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244900-SG117AL-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 37V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 65dB ~ 80dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG117AL-DESC
Base Product Number: SG117
IC REG LIN POS ADJ 1.5A 20CLCC
IC REG LIN POS ADJ 1.5A 20CLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SG117AL-DESC | 1244900-SG117AL-DESC | SG117AL-DESC | SG117AL-DESC |
| Product Name | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tray | Other; Tray | ||
| Output Voltage | 1.25 volts | 1.25 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |