The SG1845J-883B is a current mode PWM controller designed for off-line fixed frequency, current-mode switching power supplies. It operates with a low start-up current of less than 1mA and features pulse-by-pulse current limiting, under-voltage lockout, and automatic feed forward compensation. The device is optimized for driving power MOSFETs with a high-current totem-pole output and is capable of operating at frequencies up to 500kHz. It is specified for a military temperature range of -55°C to 125°C, making it suitable for demanding applications. The SG1845J-883B is available in a 14-pin ceramic dual inline package and meets MIL-STD-883 standards, ensuring reliability in critical environments.
Win Source Part Number: 1250171-SG1845J-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 100Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1845J-883B
Base Product Number: SG1845
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-CERDIP
CURRENT MODE PWMS, HIGH-RELIABIL
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250171-SG1845J-883B | SG1845J-883B | SG1845J-883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Flyback | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; Tray | DIP; Other; 14-CDIP (0.300\", 7.62mm) | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 0.1000 to 500 kHz | 0.1000 to 500 kHz | 0.1000 to 500 kHz |