Standard Regulator Neg -1.2V to -37V 1.5A 3-Pin TO-39 Product overview: SG137AT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.2V, -37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.2V, -37V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG137AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244976-SG137AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 50
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): -36V
Output Configuration: Negative
Voltage - Input (Max): -36V
Voltage - Output (Min/Fixed): -1.25V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 66dB ~ 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1025-MIL,1259-1
Base Product Number: SG137
RoHS Status: RoHS non-compliant
IC REG LINEAR NEG ADJ 500MA TO99
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SG137AT | 1244976-SG137AT | SG137AT |
| Product Name | -1.2V -37V 1.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Output Voltage | -1.2 to -37 volts | ||
| IOUT | 1.5 amps | 0.5000 amps | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |