Consolidated Electronic Wire & Cable Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2
Product Name Notes
Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductdor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Three Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1703 Braid tinned copper...
Product Construction Two Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1702 Braid tinned copper...
Product Construction Conductor: · (0.198") Bare Copper Wire Insulation: · Solid polyethylene (P) Shield: · Double Tinned Copper Braid 96% Coverage Jacket: · White PVC jacket · Temperature: -20°C to...
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 12 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 13 AWG (7x21) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC jacket Temperature: -20°C...
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage Aluminum Foil shield 60% coverage Tinned Copper Braid shield Jacket: Black PVC Temperature:...
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket:...
Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature:...
Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 16 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket...
Product Construction Conductor: 16 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 18 AWG (7x26) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 18 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid 60%...
Product Construction Conductor: 18 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket:...
Product Construction Conductor: 18 AWG (Solid) Ccopperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black...
Product Construction Conductor: 18 AWG (Solid) Copper Covered Steel Wire (CCS) Insullation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid...
Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket...
Product Construction Conductor: 18 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 18 AWG annealed stranded or solid bare or tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as...
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications Bus bar point-to-point application Bell wire point-to-point...
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Gray PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire...
Product Construction Conductor: 19 thru 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper...
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket:...
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket:...
Product Construction Conductor: 20 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Foam Polyethylene (FP) Shield: Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 22 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 22 AWG annealed solid tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray...
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned...
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications...
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire...
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain...
Product Construction Conductor: 22 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point...
Product Construction Conductor: 23 AWG (19x33) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Tinned Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil with stranded tin copper drain. Jacket: Chrome gray...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil with stranded tin copper drain. Jacket: Chrome gray...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain,...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire...
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain,...
Product Construction Conductor: Silicone Bronze 12 (7x20) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Silicone Bronze 14 (7x22) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Silicone Bronze 16 (7x24) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Solid soft drawn Bare Copper wire 10 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry...
Product Construction Conductor: Solid soft drawn Bare Copper wire 12 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry...
Product Construction Conductor: Solid soft drawn Bare Copper wire 14 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection...
Product Construction Conductor: Solid soft drawn Bare Copper wire 15 AWG solid annealed Bare Copper wire Insulation: None (Bare Copper) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry...
Product Construction Conductor: Solid soft drawn Bare Copper wire 8 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry...
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry...
Product Construction Conductor: Stranded soft drawn Bare Copper wire 14 (7x22) AWG Stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection...
Product Construction Conductor: Stranded soft drawn Bare Copper wire 16 (7x24) AWG stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection...
Product Construction Conductor: Stranded soft drawn Bare Copper wire 18 (7x26) AWG stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection...
Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification...
Product Construction Conductor 22 AWG (7x30) Bare copper (Coaxial Cable) 22 AWG (7x30) Tinned copper (2 Conductor Cable) Insulation: Polyvinyl Chloride (PVC) (2 Conductor Cable) Foam polyethylene (FP) (Coaxial Cable)...
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Air spaced Polyethylene Shield: Tinned copper braid 95% coverage Jacket: Polyvinyl chloride...
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain wire Tinned copper...
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Tinned copper braid 95% coverage Jacket: Polyvinyl chloride (PVC)...
Product Construction Conductors: Two 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Tinned copper braid 57% coverage Jacket: Polyvinyl chloride (PVC) Temperature...
Product Construction Conductors: Two 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Tinned copper braid 93% coverage Jacket: Polyvinyl chloride (PVC) Temperature...
Product Construction Conductors: Two 22 AWG (19x34) Tinned Copper Wire Dielectric: Foam Polyethylaene Shield: Mylar/aluminum foil plus tinned copper drain wire Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Applications:...
Product Construction Conductors: Two 25 AWG (7x33) Tinned Copper Wire Dielectric: Foam Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C...
Product Construction Conductor: 16 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 16 AWG...
Product Construction Conductor: 16 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 16 AWG...
Product Construction Conductor: (4601-4626) Flame retardant polyethylene with PVC jacket where applicable Applications Test equipment High voltage apparatus Special Features Resists oils, acids, alkalies, ozone and solvents Flexible test probes...
Product Construction Conductor: 10 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG...
Product Construction Conductor: 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 13 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray...
Product Construction Conductor: 14 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 14 AWG...
Product Construction Conductor: 14 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 14 AWG...
Product Construction Conductor: 14 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 300 volts...
Product Construction Conductor: 14 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 14 AWG...
Product Construction Conductor: 14 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 14 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style Jacket: Chrome gray PVC Temperature. -20°C to +75°C UL Voltage:...
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire. Jacket: Chrome...
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL...
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to...
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Fire Retardant Polyethylene (FRPE), color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire...
Product Construction Conductor: 16 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG)...
Product Construction Conductor: 16 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 16 AWG...
Product Construction Conductor: 16 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG)...
Product Construction Conductor: 16 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG)...
Product Construction Conductor: 16 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome gray...
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C...
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Fire Retardant Polyethylene (FRPE), color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire...
Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC...
Product Construction Conductor: 18 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG)...
Product Construction Conductor: 18 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 18 AWG...
Product Construction Conductor: 18 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 18 AWG...
Product Construction Conductor: 18 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 18 AWG...
Product Construction Conductor: 18 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +75°C...
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C...
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded...
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)...
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C...
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 95% bare copper braid Jacket: PVC Temperature -20°C...
Product Construction Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield...
Product Construction Conductor: 20 annealed stranded tinned copper per ASTM B-33 5528 cabled on a common axis to reduce cable diameter Insulation: (PP) polypropylene color coded Shield: Individual mylar aluminum...
Product Construction Conductor: 20 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil...
Product Construction Conductor: 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap...
Product Construction Conductor: 20 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket:...
Product Construction Conductor: 20 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1463 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray...
Product Construction Conductor: 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: PolyesterAluminum foil plus 95% tinned copper braid Jacket: PVC Temperature: -20°C to...
Product Construction Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield:...
Product Construction Conductor: 22 (7x30) and 16 (26x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded Foamed HDPE insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil...
Product Construction Conductor: 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded Foamed HDPE insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil...
Product Construction Conductor: 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG)...
Product Construction Conductor: 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16...
Product Construction Conductor: 22 annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) 5594, 5528 cabled on a common axis to reduce...
Product Construction Conductor: 22 annealed stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket: Chrome gray...
Product Construction Conductor: 22 AWG annealed solid and stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil...
Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil...
Product Construction Conductor: 22 AWG annealed solid tinned copper wire per ASTM B-33 Insulation: Color coded (PVC) insulation (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap...
Product Construction Conductor: 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket:...
Product Construction Conductor: 22 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300...
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded...
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)...
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage...
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out with 24...
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out, plus 70%...
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded with semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out...
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire...
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 85% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +60°C Voltage:...
Product Construction Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap,...
Product Construction Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield:...
Product Construction Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap...
Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, fa cing out Stranded tinned copper...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: Each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out with 24...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out, plus 70%...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded with semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out...
Product Construction Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield:...
Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded...
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned...
Product Construction Conductor: Silicone Bronze 10 (7x18) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Silicone Bronze 4 (7x12) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Silicone Bronze 6 (7x14) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Silicone Bronze 8 (7x16) AWG stranded Silicone Bronze Insulation: Silicone Bronze (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Packaging 1000 ft. spools 500 ft.
Product Construction Conductor: Stranded Bare Copper Insulation: (4085 - 4092) PVC with NAS Color Code Jacket: Polyvinyl Chloride Cordage SVT, SJTW, STW Temperature: -40°C to +105°C Voltage: 300 volts and...
Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable Rotor...
Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +80°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable: Rotor...
Product Construction Conductor: Stranded Bare Copper Insulation: Solid color coded Polyethylene Jacket: Brown Polyethylene Industry Approvals: OSHA acceptable Applications: Rotor Cable Rotor antenna controls Outdoor installations Polyethylene jacket prevents jacket...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1 Jacket: Parallel PVC Lamp Cord SPT-1 UL & CSA SPT-1 Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 OSHA acceptable Standards:...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1, Jacket: Parallel PVC Lamp Cord SPT-1 and SPT-2 UL & CSA SPT-2 Cat. No. 4078 105°C Voltage: 300 volts Industry Approvals: UL...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-2 Jacket: Parallel PVC Lamp Cord SPT-2 UL & CSA SPT-2 Tempature: 60°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-2 OSHA...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Cable Rotor Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor Cable...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor...
Product Construction Conductor: 18 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG)...
Product Construction Conductor: 18 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG)...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket...
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Color coded PVC Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned...
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires...
Product Construction Conductor 22 and 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC and Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded...
Product Construction Conductor 28 thru 24 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC, Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper...
Product Construction Conductor: 10 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG...
Product Construction Conductor: 10 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG...
Product Construction Conductor: 12 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 12 AWG...
Product Construction Conductor: 12 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 12 AWG...
Product Construction Conductor: 12 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 12 AWG...
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 24 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned...
Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper...

Next >>