Consolidated Electronic Wire & Cable Parallel HPN Cord 4081

Description
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry Approvals: HPN OSHA acceptable Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry Approvals: HPN OSHA acceptable Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Parallel HPN Cord - 4081 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Parallel HPN Cord
4081
Parallel HPN Cord 4081
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry Approvals: HPN OSHA acceptable Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • (4081-4083) Neoprene
    Jacket:
  • Parallel UL & CSA HPN Neoprene Cord
  • Temperature: -20°C to +90°C
  • Voltage: 300 volts
  • VW-1 and FT2 Flame Test
    Industry Approvals:
  • HPN
  • OSHA acceptable
    Applications: Cordage
  • Extension and power Cordage
  • Portable Cordage
  • Power Tool Cordage
  • Lamps, Fans and Clock Cordage
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4081
Product Name Parallel HPN Cord
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Neoprene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/350-600 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details