Consolidated Electronic Wire & Cable Portable Control Cable 4367

Description
Product Construction Conductor: 10 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG 600 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 10 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG 600 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Portable Control Cable - 4367 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Portable Control Cable
4367
Portable Control Cable 4367
Product Construction Conductor: 10 AWG 2 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: 10 AWG 600 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 10 AWG 2 conductor annealed stranded bare copper wire
    Insulation:
  • Color coded 90°C EDPM rubber
    Jacket:
  • Neoprene (CPE) black jacket
  • Temperature: -40°C to +90°C
  • Voltage: 10 AWG 600 volts Applications:
  • Portable lighting
  • Motors
  • Machine/power tools
  • Heavy industrial equipment
  • Special Features
  • Abrasion resistant
  • Extra flexible stranding
  • Resists oil and solvents
  • Sunlight resistant
  • Flame resistant
  • Ozone resistant
    Industry Approvals:
  • UL Flexible Cords - UL62
  • UL/CSA SOOW
  • CSA Flexible Cords - C22.2-49
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Electrical Power Wires
Product Number 4367
Product Name Portable Control Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details