Product Construction Conductor:
24 AWG annealed tinned copper per ASTM B-33 Insulation:
Color coded poly "low-cap" insulation Shield:
100% coverage Mylar/aluminum foil, 25% overlap, facing out
Stranded tinned copper drain wire Jacket:
Chrome gray PVC
Temperature: -20°C to +80°C UL Style 2448, 75°C (CM)
Voltage: 300 volts, UL 2448 30 Volts Applications
Computers
Data transmission
Low capacitance computer application
Control circuits
EIA RS-232C Special Features
Meets FCC docket 20780
Flexible construction
Excellent shielding where noise rejection is critical Industry Approvals
(NEC) CM
UL 2448 30 Volts
RoHS
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 24 AWG annealed tinned copper per ASTM B-33
Insulation:
- Color coded poly "low-cap" insulation
Shield:
- 100% coverage Mylar/aluminum foil, 25% overlap, facing out
- Stranded tinned copper drain wire
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +80°C UL Style 2448, 75°C (CM)
- Voltage: 300 volts, UL 2448 30 Volts
Applications
- Computers
- Data transmission
- Low capacitance computer application
- Control circuits
- EIA RS-232C
Special Features
- Meets FCC docket 20780
- Flexible construction
- Excellent shielding where noise rejection is critical
Industry Approvals
- (NEC) CM
- UL 2448 30 Volts
- RoHS
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels