Consolidated Electronic Wire & Cable Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| Product Construction Three Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1703 Braid tinned copper... | |
| Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire... | |
| Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire... | |
| Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire... | |
| Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire... | |
| Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire... | |
| Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire... | |
| Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire... | |
| Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire... | |
| Product Construction Conductor: 19 thru 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper... | |
| Product Construction Conductor: 22 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire... | |
| Product Construction Conductor: 12 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 12 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab... | |
| Product Construction Conductor: 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 13 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray... | |
| Product Construction Conductor: 14 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 14 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab... | |
| Product Construction Conductor: 14 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire. Jacket: Chrome... | |
| Product Construction Conductor: 16 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 16 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab... | |
| Product Construction Conductor: 16 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome gray... | |
| Product Construction Conductor: 18 & 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield... | |
| Product Construction Conductor: 18 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 18 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab... | |
| Product Construction Conductor: 18 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded... | |
| Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)... | |
| Product Construction Conductor: 18 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome... | |
| Product Construction Conductor: 20 annealed stranded tinned copper per ASTM B-33 5528 cabled on a common axis to reduce cable diameter Insulation: (PP) polypropylene color coded Shield: Individual mylar aluminum... | |
| Product Construction Conductor: 20 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 20 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil... | |
| Product Construction Conductor: 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1463 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome... | |
| Product Construction Conductor: 22 annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) 5594, 5528 cabled on a common axis to reduce... | |
| Product Construction Conductor: 22 annealed stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket: Chrome gray... | |
| Product Construction Conductor: 22 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield)... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus branded tinned copper drain wire Jacket: Chrome... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray... | |
| Product Construction Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap,... | |
| Product Construction Conductor: 24 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned... | |
| Product Construction Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap... | |
| Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation. Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray... | |
| Product Construction Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield:... | |
| Product Construction Conductor: 25 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket... |