Consolidated Electronic Wire & Cable Round PVC Antenna Rotor Cable 4524

Description
Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +80°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable: Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +80°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable: Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Round PVC Antenna Rotor Cable - 4524 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Round PVC Antenna Rotor Cable
4524
Round PVC Antenna Rotor Cable 4524
Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +80°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable: Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • Color Coded PVC
    Jacket:
    Chrome Gray PVC Cable
  • Temperature: -20°C to +80°C
  • Voltage: 300 volts
    Industry Approvals:
  • OSHA acceptable
    Applications: Rotor Cable:
  • Rotor antenna controls
  • Outdoor installations
    Packaging Rotor Cable:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4524
Product Name Round PVC Antenna Rotor Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details