Consolidated Electronic Wire & Cable Microphone Cable 1752

Description
Product Construction Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Microphone Cable - 1752 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Microphone Cable
1752
Microphone Cable 1752
Product Construction Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33
    Insulation:
  • Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation
    Shield:
  • Clear wrap
  • Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage
    Jacket:
  • PVC jacket (gray or black)
  • Temperature: 60°C - 80°C - 90°C
  • Voltage: 300 volts
    Applications
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
  • Low capacitance
  • Lightweight
  • Excellent flexibility
    Industry Approvals
  • UL 1107 60°C 300 Volt
  • UL 1150 60°C 300 Volt
  • UL 2092 60°C 300 Volt
  • UL 2095 80°C 300 Volt
  • UL 2629 80°C 300 Volt
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 1752
Product Name Microphone Cable
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data