Consolidated Electronic Wire & Cable Foil Shielded Cable 5570-CL

Description
Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
Description
Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield

Suppliers

Company
Product
Description
Supplier Links
Foil Shielded Cable - 5570-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Foil Shielded Cable
5570-CL
Foil Shielded Cable 5570-CL
Product Construction Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield

Product Construction
Conductor:

  • 22 AWG annealed solid or stranded tinned copper per ASTM B-33
    Insulation:
  • PVC color coded
    Shield:
    Mylar aluminum foil plus stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • PVC jacketed:
    Temperature:
    -20°C to +75°C (CL2/CM)
    Voltage:
  • 300 Volts (CL2/CM)
    Applications
    PVC jacketed:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
    PVC jacketed:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5570-CL
Product Name Foil Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair & Multicore Data Cable - 1368178 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Copper; Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details