Product Construction Conductor:
18 AWG annealed stranded tinned copper per ASTM B-33 Insulation:
Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded Pairs)
Mylar/aluminum foil shield, 100% coverage, foil facing in with stranded tinned copper drain wire each pair Jacket:
Chrome gray PVC
Temperature: -20°C to +105°C
Voltage: 300 volts Jacket:
Chrome gray PVC
Temperature: -20°C to +105°C
Voltage: 300 volts Applications
Power limited circuits
Industrial control systems
Tray cable applications
Audio intercom
Security systems Special Features
UL tray cable rated
Excellent weather and sunlight resistant jacket
Highly abrasive
High temperature characteristics Industry Approvals
NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3
Meets IEEE 70000 BTU vertical flame test
PLTC
Meets UL 70000 BTU vertical flame test UL subject 13 Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 18 AWG annealed stranded tinned copper per ASTM B-33
Insulation:
- Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals
Shield:
(Individual Shielded Pairs)
- Mylar/aluminum foil shield, 100% coverage, foil facing in with stranded tinned copper drain wire each pair
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +105°C
- Voltage: 300 volts
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +105°C
- Voltage: 300 volts
Applications
- Power limited circuits
- Industrial control systems
- Tray cable applications
- Audio intercom
- Security systems
Special Features
- UL tray cable rated
- Excellent weather and sunlight resistant jacket
- Highly abrasive
- High temperature characteristics
Industry Approvals
- NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3
- Meets IEEE 70000 BTU vertical flame test
- PLTC
- Meets UL 70000 BTU vertical flame test UL subject 13
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels