Product Construction Conductor:
24 AWG annealed tinned copper per ASTM B-33 Insulation:
Color coded poly "low-cap" insulation Shield:
100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield. Jacket:
Chrome gray PVC
Temperature: -20°C to +75°C (UL)
Voltage: 30 volts Applications
High speed computers
Low capacitance requirements
Low voltage data grade cable
RS-422 CAD/CAM
FCC docket 20780 Special Features
Flexible lightweight construction
Low loss-high speed data grade cable Industry Approvals
(UL) CM
UL 2919, 30 volts
UL VW-1 flame test
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 24 AWG annealed tinned copper per ASTM B-33
Insulation:
- Color coded poly "low-cap" insulation
Shield:
- 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield.
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +75°C (UL)
- Voltage: 30 volts
Applications
- High speed computers
- Low capacitance requirements
- Low voltage data grade cable
- RS-422 CAD/CAM
- FCC docket 20780
Special Features
- Flexible lightweight construction
- Low loss-high speed data grade cable
Industry Approvals
- (UL) CM
- UL 2919, 30 volts
- UL VW-1 flame test
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels