Consolidated Electronic Wire & Cable 18 Bare Copper Annunciator Wire 1450-0

Description
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 Bare Copper Annunciator Wire - 1450-0 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 Bare Copper Annunciator Wire
1450-0
18 Bare Copper Annunciator Wire 1450-0
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG solid annealed Bare Copper wire
    Insulation:
  • Color coded Black PVC
  • Temperature: -30°C to +80°C
    Voltage: 300 volts
    Applications
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals
  • ASTM B-33
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1450-0
Product Name 18 Bare Copper Annunciator Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1331313002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details