Consolidated Electronic Wire & Cable Portable Control Cable 4322

Description
Product Construction Conductor: 16 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Portable Control Cable - 4322 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Portable Control Cable
4322
Portable Control Cable 4322
Product Construction Conductor: 16 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (16 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG 3 conductor annealed stranded bare copper wire
    Insulation:
  • Color coded 90°C EDPM rubber
    Jacket:
  • Neoprene (CPE) black jacket
  • Temperature: -40°C to +90°C
  • Voltage: (16 AWG) 300 volts
    Applications:
  • Portable lighting
  • Motors
  • Machine/power tools
  • Heavy industrial equipment
  • Special Features
  • Abrasion resistant
  • Extra flexible stranding
  • Resists oil and solvents
  • Sunlight resistant
  • Flame resistant
  • Ozone resistant
    Industry Approvals:
  • UL Flexible Cords - UL62
  • UL/CSA SJOOW
  • CSA Flexible Cords - C22.2-49
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Electrical Power Wires
Product Number 4322
Product Name Portable Control Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details