Product Construction Conductor:
24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation:
Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield:
Clear wrap
Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket:
PVC jacket (gray or black)
Temperature: 60°C - 80°C - 90°C
Voltage: 300 volts Applications
Broadcast
Audio
Sound
Data transmission Special Features
Low capacitance
Lightweight
Excellent flexibility Industry Approvals
UL 1107 60°C 300 Volt
UL 1150 60°C 300 Volt
UL 2092 60°C 300 Volt
UL 2095 80°C 300 Volt
UL 2629 80°C 300 Volt Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33
Insulation:
- Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation
Shield:
- Clear wrap
- Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage
Jacket:
- PVC jacket (gray or black)
- Temperature: 60°C - 80°C - 90°C
- Voltage: 300 volts
Applications
- Broadcast
- Audio
- Sound
- Data transmission
Special Features
- Low capacitance
- Lightweight
- Excellent flexibility
Industry Approvals
- UL 1107 60°C 300 Volt
- UL 1150 60°C 300 Volt
- UL 2092 60°C 300 Volt
- UL 2095 80°C 300 Volt
- UL 2629 80°C 300 Volt
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels