Consolidated Electronic Wire & Cable 2 Conductor Annunciator Wire 1445

Description
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Gray PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Gray PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
2 Conductor Annunciator Wire - 1445 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
2 Conductor Annunciator Wire
1445
2 Conductor Annunciator Wire 1445
Product Construction Conductor: 18 AWG solid annealed Bare Copper wire Insulation: Color coded Gray PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG solid annealed Bare Copper wire
    Insulation:
  • Color coded Gray PVC
  • Temperature: -30°C to +80°C
  • Voltage: 300 volts
    Applications:
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals:
  • ASTM B-33
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1445
Product Name 2 Conductor Annunciator Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details