Consolidated Electronic Wire & Cable Triaxial Cable 4480

Description
Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable - 4480 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Triaxial Cable
4480
Triaxial Cable 4480
Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG (Solid) Tinned Copper Wire
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
  • Black Inner and Outer Bare Copper Braids 90% Coverage
    Jacket:
  • Black Type I PVC Jacket
  • Temperature: -20°C to +80°C
    Applications:
  • Data transmission
  • Broadcast
  • Low loss transmission
  • Video Analog and Digital
  • HDTV/SID
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4480
Product Name Triaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology HDMI
View Details
HDMI Cables - 1765694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details