Product Construction Conductor:
20 AWG annealed stranded tinned copper per ASTM B-33 Insulation:
Premium grade EPDM rubber Shield:
P/N 1463 Braid tinned copper shield 80% coverage Jacket:
EPDM
Temperature: -20°C to +60°C
Voltage: 300 Volts Applications
Microphone
Broadcast audio
Audio
Data transmission Special Features
Low noise characteristics
Resistance to oil, acid, sunlight, abrasion, aging
Flexibility
High abrasion resistance Industry Approvals
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 20 AWG annealed stranded tinned copper per ASTM B-33
Insulation:
- Premium grade EPDM rubber
Shield:
- P/N 1463 Braid tinned copper shield 80% coverage
Jacket:
- EPDM
- Temperature: -20°C to +60°C
- Voltage: 300 Volts
Applications
- Microphone
- Broadcast audio
- Audio
- Data transmission
Special Features
- Low noise characteristics
- Resistance to oil, acid, sunlight, abrasion, aging
- Flexibility
- High abrasion resistance
Industry Approvals
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels