Consolidated Electronic Wire & Cable Multi-Conductor Cable 5475

Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 300 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2464 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 300 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2464 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 5475 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5475
Multi-Conductor Cable 5475
Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 300 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2464 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature. -20°C to +80°C UL
  • Voltage: 300 Volts
    Applications:
  • Public address systems
  • Intercom systems
  • Remoter control circuits
  • Satellite actuator controls
    Special Features:
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling duo lo extra-flexible stranding
    Industry Approvals:
  • UL Style 2464
  • RoHS compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5475
Product Name Multi-Conductor Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057741-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details