Consolidated Electronic Wire & Cable Multi Pair Individually Shielded "Low-Cap" Cable 5379

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: Each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall. Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals: (UL) CM AWM Style 2493 Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: Each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall. Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals: (UL) CM AWM Style 2493 Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Pair Individually Shielded
Franklin Park, IL, USA
Multi Pair Individually Shielded "Low-Cap" Cable
5379
Multi Pair Individually Shielded "Low-Cap" Cable 5379
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: Each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall. Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals: (UL) CM AWM Style 2493 Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • Each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall.
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +60°C
    Applications
  • Total isolation of signal
  • High speed computers
  • EIA RS-422 CAD/CAM
  • Control circuits
    Special Features
  • Excellent high frequency properties
  • Individual shielded pairs for isolation
  • Good durability
    Industry Approvals:
  • (UL) CM
  • AWM Style 2493
  • Passes VW-1 flame test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5379
Product Name Multi Pair Individually Shielded "Low-Cap" Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.25-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details