Consolidated Electronic Wire & Cable 18 AWG 4 Conductor 300 Volt UL 2094 Cable 5599

Description
Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features Tinned conductor (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features Tinned conductor (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG 4 Conductor 300 Volt UL 2094 Cable - 5599 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 AWG 4 Conductor 300 Volt UL 2094 Cable
5599
18 AWG 4 Conductor 300 Volt UL 2094 Cable 5599
Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features Tinned conductor (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • (PE) Polyethylene color coded
    Shield:
  • Mylar aluminum foil plus tinned copper drain wire.
    Jacket:
  • Chrome gray PVC
  • PVC jacketed:
  • Temperature: -20°C to +60°C
  • Voltage: 300 Volts
    Applications:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
  • Tinned conductor (as indicated) provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5599
Product Name 18 AWG 4 Conductor 300 Volt UL 2094 Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details