Consolidated Electronic Wire & Cable Multi Pair Low-Cap Foil & Braid Cable 5755-Cl

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Pair Low-Cap Foil & Braid Cable - 5755-Cl - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Pair Low-Cap Foil & Braid Cable
5755-Cl
Multi Pair Low-Cap Foil & Braid Cable 5755-Cl
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • (5370/5395) (5755/5766)
    100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid
  • (5980/5993)
    100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 30 volts
    Applications
  • High speed computers
  • Low capacitance requirements
  • Data transmission
  • RS-422 CAD/CAM
  • RS-485 application
    Special Features
  • Flexible lightweight construction
  • Low loss high speed computer cable
    Industry Approvals
  • (NEC) CL2/CM
  • UL AWM 2919
  • Passes UL VW-1
  • NEC article 725, 800
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5755-Cl
Product Name Multi Pair Low-Cap Foil & Braid Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil Braid; Foil w/ Overall Braided
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details