Consolidated Electronic Wire & Cable 22 AWG 2 Multi Pair Overall "Low-Cap" Cable 5524

Description
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire Jacket: PVC Temperature -20°C to +60°C UL Style 2668 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 2668 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM UL 2668 OSHA acceptable RoHS Compliant VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire Jacket: PVC Temperature -20°C to +60°C UL Style 2668 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 2668 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM UL 2668 OSHA acceptable RoHS Compliant VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG 2 Multi Pair Overall
Franklin Park, IL, USA
22 AWG 2 Multi Pair Overall "Low-Cap" Cable
5524
22 AWG 2 Multi Pair Overall "Low-Cap" Cable 5524
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire Jacket: PVC Temperature -20°C to +60°C UL Style 2668 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 2668 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM UL 2668 OSHA acceptable RoHS Compliant VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded foam polyethylene
    Shield:
  • 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire
    Jacket:
  • PVC
  • Temperature
    -20°C to +60°C UL Style 2668
    -20°C to +75°C (UL) CM
  • Voltage:
  • 30 volts UL Style 2668
    300 volts (UL) CM
    Applications:
  • Computers
  • Local area network
  • RF signal transmission
  • Interconnect cables
  • Computer peripherals
  • Medical electronics
    Special Features:
  • Low dielectric constant
  • Low distortion data handling
  • Lightweight construction
    Industry Approvals:
  • NEC CM
  • UL 2668
  • OSHA acceptable
  • RoHS Compliant
  • VW-1
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 5524
Product Name 22 AWG 2 Multi Pair Overall "Low-Cap" Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN4A1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details