Consolidated Electronic Wire & Cable 5 Pair Local Area Network Transceiver/Drop Cable 4855-CL

Description
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Franklin Park, IL, USA
5 Pair Local Area Network Transceiver/Drop Cable
4855-CL
5 Pair Local Area Network Transceiver/Drop Cable 4855-CL
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor

  • 20 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded Solid Polyethylene
    Shield:
  • 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires
  • 95% coverage tinned copper braid
    Jacket:
  • PVC
  • Temperature: -20°C to +75°C/80°C
  • Voltage: 300 volts
    Applications
  • Local area networks
  • Data transmission
  • Computers
    Special Features
  • Reduced cross/talk
  • Low EMI and RFI interference
    Industry Approvals
  • (UL) CM/CL2
  • UL 2919
  • IEEE 802.3
  • RoHS Compliant
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 4855-CL
Product Name 5 Pair Local Area Network Transceiver/Drop Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
ix Industrial IO Cable Assembly - NDHN5B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSSPRS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details