Consolidated Electronic Wire & Cable Power Limited Fire Protective Signaling Circuit Cable 5676

Description
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire alarms Security alarms Smoke detectors Power control circuits Audio communication Special Features Red PVC jacket for easy circuit identification Sunlight resistant PVC jacket Industry Approvals NEC article 760-28/(C) UL subject 13 UL listed FPLR Meets IEEE 383 70,000 BTU vertical flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire alarms Security alarms Smoke detectors Power control circuits Audio communication Special Features Red PVC jacket for easy circuit identification Sunlight resistant PVC jacket Industry Approvals NEC article 760-28/(C) UL subject 13 UL listed FPLR Meets IEEE 383 70,000 BTU vertical flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Power Limited Fire Protective Signaling Circuit Cable - 5676 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Limited Fire Protective Signaling Circuit Cable
5676
Power Limited Fire Protective Signaling Circuit Cable 5676
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire alarms Security alarms Smoke detectors Power control circuits Audio communication Special Features Red PVC jacket for easy circuit identification Sunlight resistant PVC jacket Industry Approvals NEC article 760-28/(C) UL subject 13 UL listed FPLR Meets IEEE 383 70,000 BTU vertical flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 12 AWG annealed solid bare copper per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Jacket:
  • Red PVC jacket
  • Temperature: -20°C to +60°C
  • Voltage: 300 volts
    Applications
  • Fire alarms
  • Security alarms
  • Smoke detectors
  • Power control circuits
  • Audio communication
    Special Features
  • Red PVC jacket for easy circuit identification
  • Sunlight resistant PVC jacket
    Industry Approvals
  • NEC article 760-28/(C)
  • UL subject 13
  • UL listed FPLR
  • Meets IEEE 383 70,000 BTU vertical flame test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5676
Product Name Power Limited Fire Protective Signaling Circuit Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6055A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers