Consolidated Electronic Wire & Cable 4 Pair Local Area Network Transceiver/Drop Cable 4882-CL

Description
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Color coded PVC Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Ethernet trunk cable Industry Approvals (UL) CM/CL2 UL Style 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Color coded PVC Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Ethernet trunk cable Industry Approvals (UL) CM/CL2 UL Style 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
4 Pair Local Area Network Transceiver/Drop Cable - 4882-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
4 Pair Local Area Network Transceiver/Drop Cable
4882-CL
4 Pair Local Area Network Transceiver/Drop Cable 4882-CL
Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Color coded PVC Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Ethernet trunk cable Industry Approvals (UL) CM/CL2 UL Style 2919 IEEE 802.3 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor

  • 20 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded Solid Polyethylene
  • Color coded PVC
    Shield:
  • 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires
  • 95% coverage tinned copper braid
    Jacket:
  • PVC
  • Temperature: -20°C to +75°C/80°C
  • Voltage: 300 volts
    Applications
  • Local area networks
  • Data transmission
  • Computers
    Special Features
  • Reduced cross/talk
  • Low EMI and RFI interference
  • Ethernet trunk cable
    Industry Approvals
  • (UL) CM/CL2
  • UL Style 2919
  • IEEE 802.3
  • RoHS Compliant
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 4882-CL
Product Name 4 Pair Local Area Network Transceiver/Drop Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1404/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
ix Industrial IO Cable Assembly - NDHN5A1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details