Product Construction Conductor:
22 AWG annealed stranded tinned copper per ASTM B-33 Insulation:
Color coded semi rigid (PVC) insulation UL 1061 Shield:
85% coverage tinned copper braid shield Jacket:
Chrome gray PVC jacket
Temperature: -20°C to +80°C (UL 2343)
Voltage: 300 volts Applications
EIARS-232
Computers
Data transmission
Power supplies
Microphones Special Features
Low capacitance
Low loss light weight
Excellent abrasion resistance
Heavy duty jacket Industry Approvals
UL 2343
CSA PCC FT4 / CMG
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 22 AWG annealed stranded tinned copper per ASTM B-33
Insulation:
- Color coded semi rigid (PVC) insulation UL 1061
Shield:
- 85% coverage tinned copper braid shield
Jacket:
- Chrome gray PVC jacket
- Temperature: -20°C to +80°C (UL 2343)
- Voltage: 300 volts
Applications
- EIARS-232
- Computers
- Data transmission
- Power supplies
- Microphones
Special Features
- Low capacitance
- Low loss light weight
- Excellent abrasion resistance
- Heavy duty jacket
Industry Approvals
- UL 2343
- CSA PCC FT4 / CMG
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels