Consolidated Electronic Wire & Cable Two Conductor Braid Shield Cable 1722

Description
Product Construction Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Two Conductor Braid Shield Cable - 1722 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Two Conductor Braid Shield Cable
1722
Two Conductor Braid Shield Cable 1722
Product Construction Conductor: 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33
    Insulation:
  • Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation
    Shield:
  • Clear wrap
  • Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage
    Jacket:
  • PVC jacket (gray or black)
  • Temperature: 60°C - 80°C - 90°C
  • Voltage: 300 volts
    Applications
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
  • Low capacitance
  • Lightweight
  • Excellent flexibility
    Industry Approvals
  • UL 1107 60°C 300 Volt
  • UL 1150 60°C 300 Volt
  • UL 2092 60°C 300 Volt
  • UL 2095 80°C 300 Volt
  • UL 2629 80°C 300 Volt
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1722
Product Name Two Conductor Braid Shield Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 117571-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details